OMEGA Engineering, Inc. Panel Meter, Strain Gauge / Process, 4Digit; No. Of Digits / Alpha Omega ILD24-SP-33

Description
PANEL METER, STRAIN GAUGE / PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:57mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet
Description
PANEL METER, STRAIN GAUGE / PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:57mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Strain Gauge / Process, 4Digit; No. Of Digits / Alpha Omega - 71AC1666 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Strain Gauge / Process, 4Digit; No. Of Digits / Alpha Omega
71AC1666
Panel Meter, Strain Gauge / Process, 4Digit; No. Of Digits / Alpha Omega 71AC1666
PANEL METER, STRAIN GAUGE / PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:57mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:100VAC RoHS Compliant: Yes

PANEL METER, STRAIN GAUGE / PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:57mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 71AC1666
Product Name Panel Meter, Strain Gauge / Process, 4Digit; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products