OMEGA Engineering, Inc. Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega DPIS8-C24

Description
STRAIN GAUGE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Datasheet
Description
STRAIN GAUGE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega - 62AH2168 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
62AH2168
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega 62AH2168
STRAIN GAUGE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

STRAIN GAUGE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2168
Product Name Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details