OMEGA Engineering, Inc. Strain Gauge Meter; No. Of Digits / Alpha Omega ILD44-SP/N

Description
STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gauge Meter; No. Of Digits / Alpha Omega - 02E2618 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge Meter; No. Of Digits / Alpha Omega
02E2618
Strain Gauge Meter; No. Of Digits / Alpha Omega 02E2618
STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 02E2618
Product Name Strain Gauge Meter; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Process and Ratiometric Applications, L20000P - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details