OMEGA Engineering, Inc. Meters DPS3204-TC-1-5

Description
DPS3204-TC-1-5
Request a Quote Datasheet
Description
DPS3204-TC-1-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPS3204-TC-1-5-ND - DigiKey
Thief River Falls, MN, United States
DPS3204-TC-1-5

DPS3204-TC-1-5

Buy Now Datasheet
Panel Meter, 240Vac, 4-Channel; No. Of Digits / Alpha Omega - 62AH2293 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 240Vac, 4-Channel; No. Of Digits / Alpha Omega
62AH2293
Panel Meter, 240Vac, 4-Channel; No. Of Digits / Alpha Omega 62AH2293
PANEL METER, 240VAC, 4-CHANNEL; No. of Digits / Alpha:4; Meter Function:Thermocoupl e; Meter Range:4mA to 20mA, 0VDC to 10VDC; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:

PANEL METER, 240VAC, 4-CHANNEL; No. of Digits / Alpha:4; Meter Function:Thermocouple; Meter Range:4mA to 20mA, 0VDC to 10VDC; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPS3204-TC-1-5-ND 62AH2293
Product Name Meters Panel Meter, 240Vac, 4-Channel; No. Of Digits / Alpha Omega
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts 10 volts
Current Range 0.0040 to ? amps 0.0040 amps
Unlock Full Specs
to access all available technical data

Similar Products

Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 2333537 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; RTD Temperature Prob, Temperature, Voltage, Current
Width 45 mm (1.77 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details