OMEGA Engineering, Inc. Frequency Control & Timing Devices DP8PT-DC

Description
Panel Meters: Pt Series Panel Meters, Te
Request a Quote Datasheet
Description
Panel Meters: Pt Series Panel Meters, Te
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP8PT-DC
Frequency Control & Timing Devices DP8PT-DC
Panel Meters: Pt Series Panel Meters, Te

Panel Meters: Pt Series Panel Meters, Te

Buy Now
Meters - 5880-DP8PT-DC-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega - 31AC5862 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega
31AC5862
Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega 31AC5862
DIGITAL PANEL METER, 1/8 DIN, 36V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DIGITAL PANEL METER, 1/8 DIN, 36V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP8PT-DC 5880-DP8PT-DC-ND 31AC5862
Product Name Frequency Control & Timing Devices Meters Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
 - Digital Panel Meter for Scale and Weighing Applications - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details