OMEGA Engineering, Inc. Meters DPIS32-C24

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPIS32-C24-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega - 62AH2165 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
62AH2165
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega 62AH2165
STRAIN GAUGE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

STRAIN GAUGE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPIS32-C24-ND 62AH2165
Product Name Meters Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
Outputs Relay; Relay, Solid State
Display Technology LED
Voltage Range 0.0 to 10 volts 0.0 volts
Current Range 0.0 to ? amps 0.0200 amps
Input Type DC Voltage; Temperature Strain Gauge; Strain Gauge / Process
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Batch Controller Analog Input Applications, L80000VF1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details