OMEGA Engineering, Inc. Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega DPIS8C-C24-DC

Description
STRAIN GAUGE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Datasheet
Description
STRAIN GAUGE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega - 62AH2176 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
62AH2176
Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega 62AH2176
STRAIN GAUGE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

STRAIN GAUGE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2176
Product Name Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for True RMS AC Voltage and Current Applications, L20000RMV1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details