DPIS8-C24 -- PROGRAMMABLE STRAIN/PROCESS CONTROLLER
OMEGA Engineering, Inc.
Programmable Strain/Process Controller
DPiS8-C24
Description
High Quality
FREE 5-Year Warranty
High Accuracy 0.03% Rdg
User-Friendly, Simple to Configure
Free Software, Active X Controls
Description
High Quality
FREE 5-Year Warranty
High Accuracy 0.03% Rdg
User-Friendly, Simple to Configure
Free Software, Active X Controls
Datasheet
Suppliers
Programmable Strain/Process Controller
DPiS8-C24
High Quality
FREE 5-Year Warranty
High Accuracy 0.03% Rdg
User-Friendly, Simple to Configure
Free Software, Active X Controls
- High Quality
- FREE 5-Year Warranty
- High Accuracy 0.03% Rdg
- User-Friendly, Simple to Configure
- Free Software, Active X Controls
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
DPiS8-C24 |
|
Product Name
|
Programmable Strain/Process Controller |
|
Outputs
|
Analog; Relay
|
|
Features
|
Adjustable Display; Alarms; Set Points
|
|
Display Type
|
Numeric; Alphanumeric
|
|
Character Size
|
Larger than 0.56 (14.2mm)
|
|
Number Digits
|
4.0
|
Unlock Full Specs
to access all available technical data
Similar Products
Display Technology
LED
Voltage Range
11 to 519 volts
Frequency Range
45 to 65 Hz
View Details
3 suppliers
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Current, voltage
Width
29 mm (1.14 inch)
View Details
ABB Measurement & Analytics
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details