OMEGA Engineering, Inc. Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega DPI16A-C24-DC

Description
TEMPERATURE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega - 62AH2183 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
62AH2183
Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega 62AH2183
TEMPERATURE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm RoHS Compliant: Yes

TEMPERATURE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2183
Product Name Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meter for Batch Controller Analog Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details