OMEGA Engineering, Inc. Process Indicators DPM35A & DP35

Description
The DPM35A is a compact process indicator, requiring only 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges from 0 to 200 Vdc, and current from 0 to 50 mA. In addition, the unit can be scaled for both zero and span, to display in engineering units. The decimal point position is also jumper selected. The DP35 is a 1/8 DIN loop powered process indicator that can be jumper configured to select one of three input ranges: 1 to 5 mA, 4 to 20 mA or 10 to 50 mA. Like the DPM35A, the DP35 can be scaled for both zero and span to display in engineering units and has jumper selectable decimal point position.
Datasheet
Description
The DPM35A is a compact process indicator, requiring only 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges from 0 to 200 Vdc, and current from 0 to 50 mA. In addition, the unit can be scaled for both zero and span, to display in engineering units. The decimal point position is also jumper selected. The DP35 is a 1/8 DIN loop powered process indicator that can be jumper configured to select one of three input ranges: 1 to 5 mA, 4 to 20 mA or 10 to 50 mA. Like the DPM35A, the DP35 can be scaled for both zero and span to display in engineering units and has jumper selectable decimal point position.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Indicators - DPM35A & DP35 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Process Indicators
DPM35A & DP35
Process Indicators DPM35A & DP35
The DPM35A is a compact process indicator, requiring only 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges from 0 to 200 Vdc, and current from 0 to 50 mA. In addition, the unit can be scaled for both zero and span, to display in engineering units. The decimal point position is also jumper selected. The DP35 is a 1/8 DIN loop powered process indicator that can be jumper configured to select one of three input ranges: 1 to 5 mA, 4 to 20 mA or 10 to 50 mA. Like the DPM35A, the DP35 can be scaled for both zero and span to display in engineering units and has jumper selectable decimal point position.

The DPM35A is a compact process indicator, requiring only 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10 mm display digits. Inputs are connected via a rear screw clamp connector. The DPM35A can accept input voltage ranges from 0 to 200 Vdc, and current from 0 to 50 mA. In addition, the unit can be scaled for both zero and span, to display in engineering units. The decimal point position is also jumper selected. The DP35 is a 1/8 DIN loop powered process indicator that can be jumper configured to select one of three input ranges: 1 to 5 mA, 4 to 20 mA or 10 to 50 mA. Like the DPM35A, the DP35 can be scaled for both zero and span to display in engineering units and has jumper selectable decimal point position.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DPM35A & DP35
Product Name Process Indicators
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Input Type DC Voltage; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Multi Function Panel Meters - 629965 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; Frequency; Voltage, Frequency
Width 68 mm (2.68 inch)
View Details
2/2-ch Front Panel LAN-XI Headphone Test - UA-2118--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type 200V condensor microphones
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details