OMEGA Engineering, Inc. Programmable Temperature/Process Meter DPi8-EI

Description
High Quality! Free 5-Year Warranty Extension User Friendly, Simple to Configure Free Software, Active X Controls High Accuracy ±0.5°C (0.9°F), 0.03% Reading Built-in 10 or 24 Vdc Excitation, Standard First Full Series of Instrument with Totally Programmable Color Displays (Standard) Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) Related i Series Controller Models are available with a variety of Outputs. Refer to CNi32, CNi16, CNi8 Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Description
High Quality! Free 5-Year Warranty Extension User Friendly, Simple to Configure Free Software, Active X Controls High Accuracy ±0.5°C (0.9°F), 0.03% Reading Built-in 10 or 24 Vdc Excitation, Standard First Full Series of Instrument with Totally Programmable Color Displays (Standard) Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) Related i Series Controller Models are available with a variety of Outputs. Refer to CNi32, CNi16, CNi8 Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Datasheet
Datasheet Summary
Powered by GS/AI

The OMEGA DPi8-EI is a programmable temperature/process meter designed for versatile measurement applications. It features universal inputs that accommodate various thermocouple types, RTD configurations, and analog voltage or current inputs. The device provides high accuracy with a temperature measurement precision of ±0.5°C and a reading accuracy of 0.03%. This model includes two relay alarm outputs, which can be configured for multiple alarm conditions, enhancing its functionality in process monitoring. The display is a large, multi-color, programmable unit that allows for easy visibility and user interaction. The meter operates on a wide power supply range of 90 to 240 Vac or 12 to 36 Vdc, making it adaptable to different installation environments. The DPi8-EI is built with a robust design, featuring a NEMA 1 front bezel and an operating temperature range of 0 to 55°C (32 to 131°F). It also includes a built-in 24 Vdc excitation source for external devices, adding to its utility in various applications. This product is suitable for engineers seeking a reliable and flexible solution for temperature and process measurement.

Datasheet Summary
Powered by GS/AI

The OMEGA DPi8-EI is a programmable temperature/process meter designed for versatile measurement applications. It features universal inputs that accommodate various thermocouple types, RTD configurations, and analog voltage or current inputs. The device provides high accuracy with a temperature measurement precision of ±0.5°C and a reading accuracy of 0.03%. This model includes two relay alarm outputs, which can be configured for multiple alarm conditions, enhancing its functionality in process monitoring. The display is a large, multi-color, programmable unit that allows for easy visibility and user interaction. The meter operates on a wide power supply range of 90 to 240 Vac or 12 to 36 Vdc, making it adaptable to different installation environments. The DPi8-EI is built with a robust design, featuring a NEMA 1 front bezel and an operating temperature range of 0 to 55°C (32 to 131°F). It also includes a built-in 24 Vdc excitation source for external devices, adding to its utility in various applications. This product is suitable for engineers seeking a reliable and flexible solution for temperature and process measurement.

Suppliers

Company
Product
Description
Supplier Links
Programmable Temperature/Process Meter - DPi8-EI - OMEGA Engineering, Inc.
Norwalk, CT, USA
Programmable Temperature/Process Meter
DPi8-EI
Programmable Temperature/Process Meter DPi8-EI
High Quality! Free 5-Year Warranty Extension User Friendly, Simple to Configure Free Software, Active X Controls High Accuracy ±0.5°C (0.9°F), 0.03% Reading Built-in 10 or 24 Vdc Excitation, Standard First Full Series of Instrument with Totally Programmable Color Displays (Standard) Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) Related i Series Controller Models are available with a variety of Outputs. Refer to CNi32, CNi16, CNi8 Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
  • High Quality! Free 5-Year Warranty Extension
  • User Friendly, Simple to Configure
  • Free Software, Active X Controls
  • High Accuracy ±0.5°C (0.9°F), 0.03% Reading
  • Built-in 10 or 24 Vdc Excitation, Standard
  • First Full Series of Instrument with Totally Programmable Color Displays (Standard)
  • Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)
  • Related i Series Controller Models are available with a variety of Outputs. Refer to CNi32, CNi16, CNi8
  • Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DPi8-EI
Product Name Programmable Temperature/Process Meter
Outputs Analog
Features Alarms; OnOff; Set Points
Display Type Numeric; Alphanumeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Multi Function Panel Meters - 2313890 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type Universal
Width 92 mm (3.62 inch)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details