OMEGA Engineering, Inc. Serial Communication Option Rs232/rs485 For Inf-B Series Meters; No. Of Digits / Alpha Omega RS24

Description
SERIAL COMMUNICATION OPTION RS232/RS485 FOR INF-B SERIES METERS; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No
Description
SERIAL COMMUNICATION OPTION RS232/RS485 FOR INF-B SERIES METERS; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Serial Communication Option Rs232/rs485 For Inf-B Series Meters; No. Of Digits / Alpha Omega - 72C6177 - Newark, An Avnet Company
Chicago, IL, United States
Serial Communication Option Rs232/rs485 For Inf-B Series Meters; No. Of Digits / Alpha Omega
72C6177
Serial Communication Option Rs232/rs485 For Inf-B Series Meters; No. Of Digits / Alpha Omega 72C6177
SERIAL COMMUNICATION OPTION RS232/RS485 FOR INF-B SERIES METERS; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No

SERIAL COMMUNICATION OPTION RS232/RS485 FOR INF-B SERIES METERS; No. of Digits / Alpha:-; Meter Function:-; Meter Range:-; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 72C6177
Product Name Serial Communication Option Rs232/rs485 For Inf-B Series Meters; No. Of Digits / Alpha Omega
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details