OMEGA Engineering, Inc. Programmable Strain/Process Controller DPiS32-C24

Description
High Quality FREE 5-Year Warranty High Accuracy 0.03% Rdg User Friendly, Simple to Configure Free Software, Active X Controls Electronic Indicator and Controller Models Available
Description
High Quality FREE 5-Year Warranty High Accuracy 0.03% Rdg User Friendly, Simple to Configure Free Software, Active X Controls Electronic Indicator and Controller Models Available

Suppliers

Company
Product
Description
Supplier Links
Programmable Strain/Process Controller - DPiS32-C24 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Programmable Strain/Process Controller
DPiS32-C24
Programmable Strain/Process Controller DPiS32-C24
High Quality FREE 5-Year Warranty High Accuracy 0.03% Rdg User Friendly, Simple to Configure Free Software, Active X Controls Electronic Indicator and Controller Models Available
  • High Quality
  • FREE 5-Year Warranty
  • High Accuracy 0.03% Rdg
  • User Friendly, Simple to Configure
  • Free Software, Active X Controls
  • Electronic Indicator and Controller Models Available
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DPiS32-C24
Product Name Programmable Strain/Process Controller
Outputs Analog; Relay
Features Adjustable Display; Alarms; Set Points
Display Type Numeric; Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Multi Function Panel Meters - 6233795 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details