OMEGA Engineering, Inc. Meters DPS3204-RTD-1

Description
DPS3204-RTD-1
Request a Quote Datasheet
Description
DPS3204-RTD-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPS3204-RTD-1-ND - DigiKey
Thief River Falls, MN, United States
DPS3204-RTD-1

DPS3204-RTD-1

Buy Now Datasheet
Panel Meter, 240Vac, 4-Channel; No. Of Digits / Alpha Omega - 62AH2283 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 240Vac, 4-Channel; No. Of Digits / Alpha Omega
62AH2283
Panel Meter, 240Vac, 4-Channel; No. Of Digits / Alpha Omega 62AH2283
PANEL METER, 240VAC, 4-CHANNEL; No. of Digits / Alpha:4; Meter Function:RTD; Meter Range:4mA to 20mA, 0VDC to 10VDC; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:240VAC

PANEL METER, 240VAC, 4-CHANNEL; No. of Digits / Alpha:4; Meter Function:RTD; Meter Range:4mA to 20mA, 0VDC to 10VDC; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPS3204-RTD-1-ND 62AH2283
Product Name Meters Panel Meter, 240Vac, 4-Channel; No. Of Digits / Alpha Omega
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts 10 volts
Current Range 0.0040 to ? amps 0.0040 amps
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details