UNIVERSAL PANEL METER, 100 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Temperature
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-ILD44-UTP-C4EI-ND | 73AC8809 |
| Product Name | Meters | Universal Panel Meter, 100 To 240Vac; No. Of Digits / Alpha Omega |
| Outputs | Relay; Relay | |
| Display Technology | LED | |
| Display Colors | Red | |
| Voltage Range | 10 volts | 10 volts |
| Current Range | 0.0040 to ? amps | 0.0 amps |