OMEGA Engineering, Inc. Frequency Control & Timing Devices DPI16

Description
Panel Meters: NP i-series, no outputs
Request a Quote Datasheet
Description
Panel Meters: NP i-series, no outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPI16
Frequency Control & Timing Devices DPI16
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Meters - 5880-DPI16-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega - 72AC8700 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
72AC8700
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega 72AC8700
PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:10.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:10.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DPI16 5880-DPI16-ND 72AC8700
Product Name Frequency Control & Timing Devices Meters Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Multi Function Panel Meters - 629969 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details