OMEGA Engineering, Inc. Meters DPI8-C24

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPI8-C24-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega - 72AC8709 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
72AC8709
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega 72AC8709
PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPI8-C24-ND 72AC8709
Product Name Meters Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
Outputs Relay; Relay, Solid State
Display Technology LED
Voltage Range 0.0 to 10 volts
Current Range 0.0 to ? amps 0.0200 amps
Input Type DC Voltage; Temperature Temperature; Temperature / Process
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Dual-Channel Pulse Input Totalizer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details