OMEGA Engineering, Inc. Graphic Panel Meter/logger, 90-240Vac; No. Of Digits / Alpha Omega DPI1701/N

Description
GRAPHIC PANEL METER/LOGGER, 90-240VAC; No. of Digits / Alpha:-; Meter Function:DC Milliamps / DC Volts / Temperature; Meter Range:0mA to 20mA / 0V to 10V / -200°C to 1760°C; Digit Height:-; Panel Cutout Height:45mm RoHS Compliant: Yes
Description
GRAPHIC PANEL METER/LOGGER, 90-240VAC; No. of Digits / Alpha:-; Meter Function:DC Milliamps / DC Volts / Temperature; Meter Range:0mA to 20mA / 0V to 10V / -200°C to 1760°C; Digit Height:-; Panel Cutout Height:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Graphic Panel Meter/logger, 90-240Vac; No. Of Digits / Alpha Omega - 04X5553 - Newark, An Avnet Company
Chicago, IL, United States
Graphic Panel Meter/logger, 90-240Vac; No. Of Digits / Alpha Omega
04X5553
Graphic Panel Meter/logger, 90-240Vac; No. Of Digits / Alpha Omega 04X5553
GRAPHIC PANEL METER/LOGGER, 90-240VAC; No. of Digits / Alpha:-; Meter Function:DC Milliamps / DC Volts / Temperature; Meter Range:0mA to 20mA / 0V to 10V / -200°C to 1760°C; Digit Height:-; Panel Cutout Height:45mm RoHS Compliant: Yes

GRAPHIC PANEL METER/LOGGER, 90-240VAC; No. of Digits / Alpha:-; Meter Function:DC Milliamps / DC Volts / Temperature; Meter Range:0mA to 20mA / 0V to 10V / -200°C to 1760°C; Digit Height:-; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 04X5553
Product Name Graphic Panel Meter/logger, 90-240Vac; No. Of Digits / Alpha Omega
Current Range 0.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for Load Cell, Strain Gauge & Microvolt - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details