OMEGA Engineering, Inc. Meters DPIS32-DC

Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPIS32-DC-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPIS32-DC
Frequency Control & Timing Devices DPIS32-DC
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega - 62AH2166 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
62AH2166
Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega 62AH2166
STRAIN GAUGE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

STRAIN GAUGE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DPIS32-DC-ND DPIS32-DC 62AH2166
Product Name Meters Frequency Control & Timing Devices Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Voltage Range 0.0 to 10 volts 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details