OMEGA Engineering, Inc. i-Series emperature/Process Meters DPi Series

Description
The innovative OMEGA®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments are simple to configure and use, while providing tremendous versatility and a wealth of powerful features. i/8, i/16, i32 FAMILY The OMEGA iSeries is a family of microprocessor-based instruments offered in three true DIN sizes with NEMA-4, IP65 rated front bezels. All of the instruments share the same set-up and configuration menu and method of operation, a tremendous time saver for integration of a large system. Programmable Color Display The OMEGAi/8, i/16, and i/32 are the first complete series of 1/8, 1/16 and 1/32 DIN process control instruments with totally programmable color displays. The display can be programmed to change color at any setpoint or alarm point. For example, the instrument can be programmed to display the Process Value in GREEN during warm-up, switching to AMBER to signal the normal operating range, and in RED to signal an alarm condition. The changes in color are quickly seen from a distance, and machine operators can intuitively react to changing conditions. In another example, the instrument can be programmed to display GREEN for normal, AMBER to signal a minor alarm condition, and RED for a major alarm. The colors can be programmed to change back when the value drops back below the alarm point or to "latch" on until being reset by the operator. The instrument can also be programmed to display only one unchanging color: GREEN, AMBER, or RED. This is a useful way to let an operator identify, at a glance, process values in three separate locations, or to display three different measurements such as Temperature, Pressure, and Flow.
Datasheet
Description
The innovative OMEGA®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments are simple to configure and use, while providing tremendous versatility and a wealth of powerful features. i/8, i/16, i32 FAMILY The OMEGA iSeries is a family of microprocessor-based instruments offered in three true DIN sizes with NEMA-4, IP65 rated front bezels. All of the instruments share the same set-up and configuration menu and method of operation, a tremendous time saver for integration of a large system. Programmable Color Display The OMEGAi/8, i/16, and i/32 are the first complete series of 1/8, 1/16 and 1/32 DIN process control instruments with totally programmable color displays. The display can be programmed to change color at any setpoint or alarm point. For example, the instrument can be programmed to display the Process Value in GREEN during warm-up, switching to AMBER to signal the normal operating range, and in RED to signal an alarm condition. The changes in color are quickly seen from a distance, and machine operators can intuitively react to changing conditions. In another example, the instrument can be programmed to display GREEN for normal, AMBER to signal a minor alarm condition, and RED for a major alarm. The colors can be programmed to change back when the value drops back below the alarm point or to "latch" on until being reset by the operator. The instrument can also be programmed to display only one unchanging color: GREEN, AMBER, or RED. This is a useful way to let an operator identify, at a glance, process values in three separate locations, or to display three different measurements such as Temperature, Pressure, and Flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
i-Series emperature/Process Meters - DPi Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
i-Series emperature/Process Meters
DPi Series
i-Series emperature/Process Meters DPi Series
The innovative OMEGA®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments are simple to configure and use, while providing tremendous versatility and a wealth of powerful features. i/8, i/16, i32 FAMILY The OMEGA iSeries is a family of microprocessor-based instruments offered in three true DIN sizes with NEMA-4, IP65 rated front bezels. All of the instruments share the same set-up and configuration menu and method of operation, a tremendous time saver for integration of a large system. Programmable Color Display The OMEGAi/8, i/16, and i/32 are the first complete series of 1/8, 1/16 and 1/32 DIN process control instruments with totally programmable color displays. The display can be programmed to change color at any setpoint or alarm point. For example, the instrument can be programmed to display the Process Value in GREEN during warm-up, switching to AMBER to signal the normal operating range, and in RED to signal an alarm condition. The changes in color are quickly seen from a distance, and machine operators can intuitively react to changing conditions. In another example, the instrument can be programmed to display GREEN for normal, AMBER to signal a minor alarm condition, and RED for a major alarm. The colors can be programmed to change back when the value drops back below the alarm point or to "latch" on until being reset by the operator. The instrument can also be programmed to display only one unchanging color: GREEN, AMBER, or RED. This is a useful way to let an operator identify, at a glance, process values in three separate locations, or to display three different measurements such as Temperature, Pressure, and Flow.

The innovative OMEGA®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments are simple to configure and use, while providing tremendous versatility and a wealth of powerful features.
i/8, i/16, i32 FAMILY
The OMEGA iSeries is a family of microprocessor-based instruments offered in three true DIN sizes with NEMA-4, IP65 rated front bezels. All of the instruments share the same set-up and configuration menu and method of operation, a tremendous time saver for integration of a large system.
Programmable Color Display
The OMEGAi/8, i/16, and i/32 are the first complete series of 1/8, 1/16 and 1/32 DIN process control instruments with totally programmable color displays. The display can be programmed to change color at any setpoint or alarm point. For example, the instrument can be programmed to display the Process Value in GREEN during warm-up, switching to AMBER to signal the normal operating range, and in RED to signal an alarm condition. The changes in color are quickly seen from a distance, and machine operators can intuitively react to changing conditions.
In another example, the instrument can be programmed to display GREEN for normal, AMBER to signal a minor alarm condition, and RED for a major alarm. The colors can be programmed to change back when the value drops back below the alarm point or to "latch" on until being reset by the operator.
The instrument can also be programmed to display only one unchanging color: GREEN, AMBER, or RED. This is a useful way to let an operator identify, at a glance, process values in three separate locations, or to display three different measurements such as Temperature, Pressure, and Flow.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DPi Series
Product Name i-Series emperature/Process Meters
Outputs Analog (optional feature); Serial Communications
Features Alarms; Set Points
Display Type Numeric
Number Digits 4.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
2/2-ch BNC(F) Conn Front Panel LAN-XI - UA-2100--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details