OMEGA Engineering, Inc. Meters DPS3207-P-3

Description
DPS3207-P-3
Request a Quote Datasheet
Description
DPS3207-P-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPS3207-P-3-ND - DigiKey
Thief River Falls, MN, United States
DPS3207-P-3

DPS3207-P-3

Buy Now Datasheet
Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega - 62AH2309 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega
62AH2309
Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega 62AH2309
PROCESS METER, 120VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:4mA to 20mA, 0mV to 100mV, 0VDC to 10VDC; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:

PROCESS METER, 120VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:4mA to 20mA, 0mV to 100mV, 0VDC to 10VDC; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPS3207-P-3-ND 62AH2309
Product Name Meters Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega
Outputs Relay; Relay (7)
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 10 volts 10 volts
Current Range 0.0040 to ? amps 0.0040 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details