OMEGA Engineering, Inc. Meters DPI8A-DC

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPI8A-DC-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega - 62AH2194 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
62AH2194
Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega 62AH2194
TEMPERATURE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:21mm RoHS Compliant: Yes

TEMPERATURE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPI8A-DC-ND 62AH2194
Product Name Meters Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
Outputs Relay; Relay, Solid State
Display Technology LED
Voltage Range 0.0 to 10 volts
Current Range 0.0 to ? amps 0.0200 amps
Input Type DC Voltage; Temperature Temperature; Temperature / Process
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details