OMEGA Engineering, Inc. Meters DPI8C-DC

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPI8C-DC-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPI8C-DC
Frequency Control & Timing Devices DPI8C-DC
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega - 62AH2196 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
62AH2196
Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega 62AH2196
TEMPERATURE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:21mm RoHS Compliant: Yes

TEMPERATURE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:21mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DPI8C-DC-ND DPI8C-DC 62AH2196
Product Name Meters Frequency Control & Timing Devices Temperature/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
Outputs Relay; Relay, Solid State
Display Technology LED
Voltage Range 0.0 to 10 volts
Current Range 0.0 to ? amps 0.0200 amps
Input Type DC Voltage; Temperature Temperature; Temperature / Process
Unlock Full Specs
to access all available technical data

Similar Products

6-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details