OMEGA Engineering, Inc. Frequency Control & Timing Devices DPI16A

Description
Panel Meters: NP i-series, no outputs
Request a Quote Datasheet
Description
Panel Meters: NP i-series, no outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPI16A
Frequency Control & Timing Devices DPI16A
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Meters - 5880-DPI16A-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Temperature/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega - 62AH2181 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
62AH2181
Temperature/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega 62AH2181
TEMPERATURE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm RoHS Compliant: Yes

TEMPERATURE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, -418°F to +4208°F, 0mV to 100mV, 0V to 1V, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DPI16A 5880-DPI16A-ND 62AH2181
Product Name Frequency Control & Timing Devices Meters Temperature/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for RTD Temperature Applications, L20000P385C - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details