OMEGA Engineering, Inc. Multi-Function Meter For Batch Control DPF6100

Description
The DPF6000 microprocessor-based , 6-digit 1/8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/tachometer, frequency-ratio meter, period/period-averag e meter, time-interval/time-i nterval-average meter, reset stopwatch, and cumulative timer or totalizer/2-stage batch controller. However, the DPF6000 display cannot toggle between rate and total. Two frequency inputs can be used to provide frequency ratio or time-interval measurements only; no other function of the meter can be performed on two inputs. The standard input of the DPF6100 is for two non-isolated TTL/CMOS-level signals with protection to 25 Vdc for use with amplified flowmeter inputs. The DPF6200 provides a 20 Vdc output at up to 16 mA for direct connection to NPN or PNP open-collector or NAMUR sensors. A universal signal conditioner board in the DPF6300 and DPF6400 provides sensor excitation plus low level ac signal amplification, coupling, signal isolation to 350 Vp, and jumper-selectable low-pass filtering, debounce time, and hysteresis. AC sensitivity is +10 mV below 1 kHz. The DPF6300 and DPF6400 can be tied directly to low-level passive magnetic pickups (such as turbine and paddlewheel flow sensors), line voltages up to 240 V rms, and NPN, PNP, NAMUR, or contact-closure sensors. The DPF6300 provides signal conditioning on one channel, while the second channel accepts TTL/CMOS input. The DPF6400 provides signal conditioning on both channels. The DPF-6500 accepts 4-20 mA, 0-10, 0-5, or 0-2 Vdc inputs for totalization/batch control or rate indication with alarms. Five Operating Modes In the frequency meter, the minimum display update rate is equal to 1 period of the frequency input. Thus, very low frequency measurements mean long update times (the unit could be made to wait up to 36 days before registering zero flow, for example). This must be taken into account when using the DPF6000 for very low frequency measurement.
Description
The DPF6000 microprocessor-based , 6-digit 1/8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/tachometer, frequency-ratio meter, period/period-averag e meter, time-interval/time-i nterval-average meter, reset stopwatch, and cumulative timer or totalizer/2-stage batch controller. However, the DPF6000 display cannot toggle between rate and total. Two frequency inputs can be used to provide frequency ratio or time-interval measurements only; no other function of the meter can be performed on two inputs. The standard input of the DPF6100 is for two non-isolated TTL/CMOS-level signals with protection to 25 Vdc for use with amplified flowmeter inputs. The DPF6200 provides a 20 Vdc output at up to 16 mA for direct connection to NPN or PNP open-collector or NAMUR sensors. A universal signal conditioner board in the DPF6300 and DPF6400 provides sensor excitation plus low level ac signal amplification, coupling, signal isolation to 350 Vp, and jumper-selectable low-pass filtering, debounce time, and hysteresis. AC sensitivity is +10 mV below 1 kHz. The DPF6300 and DPF6400 can be tied directly to low-level passive magnetic pickups (such as turbine and paddlewheel flow sensors), line voltages up to 240 V rms, and NPN, PNP, NAMUR, or contact-closure sensors. The DPF6300 provides signal conditioning on one channel, while the second channel accepts TTL/CMOS input. The DPF6400 provides signal conditioning on both channels. The DPF-6500 accepts 4-20 mA, 0-10, 0-5, or 0-2 Vdc inputs for totalization/batch control or rate indication with alarms. Five Operating Modes In the frequency meter, the minimum display update rate is equal to 1 period of the frequency input. Thus, very low frequency measurements mean long update times (the unit could be made to wait up to 36 days before registering zero flow, for example). This must be taken into account when using the DPF6000 for very low frequency measurement.

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Meter For Batch Control - DPF6100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Multi-Function Meter For Batch Control
DPF6100
Multi-Function Meter For Batch Control DPF6100
The DPF6000 microprocessor-based , 6-digit 1/8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/tachometer, frequency-ratio meter, period/period-averag e meter, time-interval/time-i nterval-average meter, reset stopwatch, and cumulative timer or totalizer/2-stage batch controller. However, the DPF6000 display cannot toggle between rate and total. Two frequency inputs can be used to provide frequency ratio or time-interval measurements only; no other function of the meter can be performed on two inputs. The standard input of the DPF6100 is for two non-isolated TTL/CMOS-level signals with protection to 25 Vdc for use with amplified flowmeter inputs. The DPF6200 provides a 20 Vdc output at up to 16 mA for direct connection to NPN or PNP open-collector or NAMUR sensors. A universal signal conditioner board in the DPF6300 and DPF6400 provides sensor excitation plus low level ac signal amplification, coupling, signal isolation to 350 Vp, and jumper-selectable low-pass filtering, debounce time, and hysteresis. AC sensitivity is +10 mV below 1 kHz. The DPF6300 and DPF6400 can be tied directly to low-level passive magnetic pickups (such as turbine and paddlewheel flow sensors), line voltages up to 240 V rms, and NPN, PNP, NAMUR, or contact-closure sensors. The DPF6300 provides signal conditioning on one channel, while the second channel accepts TTL/CMOS input. The DPF6400 provides signal conditioning on both channels. The DPF-6500 accepts 4-20 mA, 0-10, 0-5, or 0-2 Vdc inputs for totalization/batch control or rate indication with alarms. Five Operating Modes In the frequency meter, the minimum display update rate is equal to 1 period of the frequency input. Thus, very low frequency measurements mean long update times (the unit could be made to wait up to 36 days before registering zero flow, for example). This must be taken into account when using the DPF6000 for very low frequency measurement.

The DPF6000 microprocessor-based, 6-digit 1/8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/tachometer, frequency-ratio meter, period/period-average meter, time-interval/time-interval-average meter, reset stopwatch, and cumulative timer or totalizer/2-stage batch controller. However, the DPF6000 display cannot toggle between rate and total. Two frequency inputs can be used to provide frequency ratio or time-interval measurements only; no other function of the meter can be performed on two inputs. The standard input of the DPF6100 is for two non-isolated TTL/CMOS-level signals with protection to 25 Vdc for use with amplified flowmeter inputs. The DPF6200 provides a 20 Vdc output at up to 16 mA for direct connection to NPN or PNP open-collector or NAMUR sensors. A universal signal conditioner board in the DPF6300 and DPF6400 provides sensor excitation plus low level ac signal amplification, coupling, signal isolation to 350 Vp, and jumper-selectable low-pass filtering, debounce time, and hysteresis. AC sensitivity is +10 mV below 1 kHz. The DPF6300 and DPF6400 can be tied directly to low-level passive magnetic pickups (such as turbine and paddlewheel flow sensors), line voltages up to 240 V rms, and NPN, PNP, NAMUR, or contact-closure sensors. The DPF6300 provides signal conditioning on one channel, while the second channel accepts TTL/CMOS input. The DPF6400 provides signal conditioning on both channels. The DPF-6500 accepts 4-20 mA, 0-10, 0-5, or 0-2 Vdc inputs for totalization/batch control or rate indication with alarms. Five Operating Modes In the frequency meter, the minimum display update rate is equal to 1 period of the frequency input. Thus, very low frequency measurements mean long update times (the unit could be made to wait up to 36 days before registering zero flow, for example). This must be taken into account when using the DPF6000 for very low frequency measurement.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DPF6100
Product Name Multi-Function Meter For Batch Control
Outputs Analog (optional feature); Serial Communications; Relay (optional feature)
Features Totalizer
Display Type Alphanumeric
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

DIN Digital Panel Meter for Batch Controller Pulse Input - L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers