OMEGA Engineering, Inc. Frequency Control & Timing Devices DPF20-HV

Description
Panel Meters: Vendor Temp/Proc/AC/DC Met
Request a Quote Datasheet
Description
Panel Meters: Vendor Temp/Proc/AC/DC Met
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPF20-HV
Frequency Control & Timing Devices DPF20-HV
Panel Meters: Vendor Temp/Proc/AC/DC Met

Panel Meters: Vendor Temp/Proc/AC/DC Met

Buy Now
Counters, Hour Meters - 5880-DPF20-HV-ND - DigiKey
Thief River Falls, MN, United States
Counters, Hour Meters
5880-DPF20-HV-ND
Counters, Hour Meters 5880-DPF20-HV-ND
PANEL METER, RATE, TOTAL, PULSE,

PANEL METER, RATE, TOTAL, PULSE,

Buy Now Datasheet
Panel Meter, 6-Digit, Pulse, 260Vac; No. Of Digits / Alpha Omega - 78AC5875 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 6-Digit, Pulse, 260Vac; No. Of Digits / Alpha Omega
78AC5875
Panel Meter, 6-Digit, Pulse, 260Vac; No. Of Digits / Alpha Omega 78AC5875
PANEL METER, 6-DIGIT, PULSE, 260VAC; No. of Digits / Alpha:6; Meter Function:Pulse; Meter Range:500kHz; Digit Height:14mm; Panel Cutout Height:44mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:260VAC RoHS Compliant: Yes

PANEL METER, 6-DIGIT, PULSE, 260VAC; No. of Digits / Alpha:6; Meter Function:Pulse; Meter Range:500kHz; Digit Height:14mm; Panel Cutout Height:44mm; Panel Cutout Width:92mm; Supply Voltage Min:85VAC; Supply Voltage Max:260VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DPF20-HV 5880-DPF20-HV-ND 78AC5875
Product Name Frequency Control & Timing Devices Counters, Hour Meters Panel Meter, 6-Digit, Pulse, 260Vac; No. Of Digits / Alpha Omega
Outputs Relay; Relay (2)
Display Technology LED
Display Colors Red
Width 92 mm (3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers