OMEGA Engineering, Inc. Process Meter; No. Of Digits / Alpha Omega ILD24-UTP-33/N

Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:57.2mm; Panel Cutout Height:116.84mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:ILD Series RoHS Compliant: Yes
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:57.2mm; Panel Cutout Height:116.84mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:ILD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Omega - 02E2614 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Omega
02E2614
Process Meter; No. Of Digits / Alpha Omega 02E2614
PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:57.2mm; Panel Cutout Height:116.84mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:ILD Series RoHS Compliant: Yes

PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:-; Digit Height:57.2mm; Panel Cutout Height:116.84mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:ILD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 02E2614
Product Name Process Meter; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
 - Digital Panel Meters for Duty Cycle and Pulse Width Modulation (PWM) Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details