OMEGA Engineering, Inc. Meters DPIS16

Description
DPIS16
Request a Quote Datasheet
Description
DPIS16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPIS16-ND - DigiKey
Thief River Falls, MN, United States
DPIS16

DPIS16

Buy Now Datasheet
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega - 62AH2161 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
62AH2161
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega 62AH2161
STRAIN GAUGE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes

STRAIN GAUGE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPIS16-ND 62AH2161
Product Name Meters Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
Display Technology LED
Voltage Range 0.0 to 10 volts 0.0 volts
Input Type Temperature Strain Gauge; Strain Gauge / Process
Width 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details