OMEGA Engineering, Inc. Frequency Control & Timing Devices DPM35A

Description
Panel Meters: Vendor Temp/Proc/AC/DC Met
Request a Quote Datasheet
Description
Panel Meters: Vendor Temp/Proc/AC/DC Met
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPM35A
Frequency Control & Timing Devices DPM35A
Panel Meters: Vendor Temp/Proc/AC/DC Met

Panel Meters: Vendor Temp/Proc/AC/DC Met

Buy Now
Meters - 5880-DPM35A-ND - DigiKey
Thief River Falls, MN, United States
PROCESS METER LCD DIN RAIL

PROCESS METER LCD DIN RAIL

Buy Now Datasheet
Process Meter, 10 To 30Vdc; No. Of Digits / Alpha Omega - 54H4021 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 10 To 30Vdc; No. Of Digits / Alpha Omega
54H4021
Process Meter, 10 To 30Vdc; No. Of Digits / Alpha Omega 54H4021
PROCESS METER, 10 TO 30VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0mA to 50mA, 0VDC to 200VDC; Digit Height:10mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:10VDC RoHS Compliant: Yes

PROCESS METER, 10 TO 30VDC; No. of Digits / Alpha:3.5; Meter Function:Process; Meter Range:0mA to 50mA, 0VDC to 200VDC; Digit Height:10mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:10VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DPM35A 5880-DPM35A-ND 54H4021
Product Name Frequency Control & Timing Devices Meters Process Meter, 10 To 30Vdc; No. Of Digits / Alpha Omega
Display Technology LCD
Voltage Range 0.0 to 20 volts 200 volts
Current Range 1.00E-3 to ? amps 0.0 amps
Input Type DC Voltage Process
Unlock Full Specs
to access all available technical data

Similar Products

Front Panel, LAN-XI, detachable, Triax A - UA-2108--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type IEPE / CCLD
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details