OMEGA Engineering, Inc. Frequency Control & Timing Devices DP8PT-330-EIP

Description
Panel Meters: Pt Series Panel Meters, Te
Request a Quote Datasheet
Description
Panel Meters: Pt Series Panel Meters, Te
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP8PT-330-EIP
Frequency Control & Timing Devices DP8PT-330-EIP
Panel Meters: Pt Series Panel Meters, Te

Panel Meters: Pt Series Panel Meters, Te

Buy Now
Meters - 5880-DP8PT-330-EIP-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega - 31AC5874 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega
31AC5874
Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega 31AC5874
DIGITAL PANEL METER, 1/8 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DIGITAL PANEL METER, 1/8 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega - 69AJ0248 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega
69AJ0248
Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega 69AJ0248
PANEL METER, 4DIGIT, MULTIFUNCTION, 240V ROHS COMPLIANT: YES

PANEL METER, 4DIGIT, MULTIFUNCTION, 240V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP8PT-330-EIP 5880-DP8PT-330-EIP-ND 31AC5874 69AJ0248
Product Name Frequency Control & Timing Devices Meters Digital Panel Meter, 1/8 Din, 240V; No. Of Digits / Alpha Omega Panel Meter, 4Digit, Multifunction, 240V Rohs Compliant Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details