OMEGA Engineering, Inc. Thermometer, 4 Digit, 21Mm, 90-240Vac; No. Of Digits / Alpha Omega MDSSI8A-TC-C24

Description
THERMOMETER, 4 DIGIT, 21MM, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-210°C to +760°C / -346°F to +1400°F; Digit Height:21mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:90VAC
Datasheet
Description
THERMOMETER, 4 DIGIT, 21MM, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-210°C to +760°C / -346°F to +1400°F; Digit Height:21mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:90VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermometer, 4 Digit, 21Mm, 90-240Vac; No. Of Digits / Alpha Omega - 56W4743 - Newark, An Avnet Company
Chicago, IL, United States
Thermometer, 4 Digit, 21Mm, 90-240Vac; No. Of Digits / Alpha Omega
56W4743
Thermometer, 4 Digit, 21Mm, 90-240Vac; No. Of Digits / Alpha Omega 56W4743
THERMOMETER, 4 DIGIT, 21MM, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-210°C to +760°C / -346°F to +1400°F; Digit Height:21mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:90VAC

THERMOMETER, 4 DIGIT, 21MM, 90-240VAC; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-210°C to +760°C / -346°F to +1400°F; Digit Height:21mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:90VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 56W4743
Product Name Thermometer, 4 Digit, 21Mm, 90-240Vac; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details