OMEGA Engineering, Inc. Meters DPIS8C

Description
DPIS8C
Request a Quote Datasheet
Description
DPIS8C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPIS8C-ND - DigiKey
Thief River Falls, MN, United States
DPIS8C

DPIS8C

Buy Now Datasheet
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega - 62AH2174 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
62AH2174
Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega 62AH2174
STRAIN GAUGE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

STRAIN GAUGE/PROCESS METER, 90 TO 240VAC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPIS8C-ND 62AH2174
Product Name Meters Strain Gauge/process Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
Outputs Solid State
Voltage Range 0.0 to 10 volts 0.0 volts
Current Range 0.0 to ? amps 0.0200 amps
Input Type DC Voltage Strain Gauge; Strain Gauge / Process
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for Load Cell, Strain Gauge & Microvolt - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details