OMEGA Engineering, Inc. Meters DPS3107-C-1-3

Description
DPS3107-C-1-3
Request a Quote Datasheet
Description
DPS3107-C-1-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPS3107-C-1-3-ND - DigiKey
Thief River Falls, MN, United States
DPS3107-C-1-3

DPS3107-C-1-3

Buy Now Datasheet
Process Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega - 62AH2212 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega
62AH2212
Process Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega 62AH2212
PROCESS METER, 240VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:240VAC

PROCESS METER, 240VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPS3107-C-1-3-ND 62AH2212
Product Name Meters Process Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega
Display Technology LED
Display Colors Red
Current Range 0.0040 to 0.0200 amps 0.0040 to 0.0200 amps
Input Type Temperature Process
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for True RMS AC Voltage and Current Applications, L20000RMV1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details