OMEGA Engineering, Inc. Frequency Control & Timing Devices DPI32-C24

Description
Panel Meters: NP i-series, no outputs
Request a Quote Datasheet
Description
Panel Meters: NP i-series, no outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPI32-C24
Frequency Control & Timing Devices DPI32-C24
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Meters - 5880-DPI32-C24-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega - 72AC8705 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
72AC8705
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega 72AC8705
PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:10.2mm; Panel Cutout Height:22.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DPI32-C24 5880-DPI32-C24-ND 72AC8705
Product Name Frequency Control & Timing Devices Meters Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
Outputs Relay; Relay, Solid State
Display Technology LED
Voltage Range 0.0 to 10 volts
Current Range 0.0 to ? amps 0.0200 amps
Input Type DC Voltage; Temperature Temperature; Temperature / Process
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers