OMEGA Engineering, Inc. Multifunction Meter, 110Vac; No. Of Digits / Alpha Omega FC-21

Description
MULTIFUNCTION METER, 110VAC; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:10mV / 100mV, 0V to 1V, 0V to 5V, 0V to 10V, 1V to 5V, 3V to 30V, 0mA to 20mA, 4mA to 20mA, 20kHz; Digit Height:7.6mm RoHS Compliant: Yes
Datasheet
Description
MULTIFUNCTION METER, 110VAC; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:10mV / 100mV, 0V to 1V, 0V to 5V, 0V to 10V, 1V to 5V, 3V to 30V, 0mA to 20mA, 4mA to 20mA, 20kHz; Digit Height:7.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Meter, 110Vac; No. Of Digits / Alpha Omega - 62AH7827 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Meter, 110Vac; No. Of Digits / Alpha Omega
62AH7827
Multifunction Meter, 110Vac; No. Of Digits / Alpha Omega 62AH7827
MULTIFUNCTION METER, 110VAC; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:10mV / 100mV, 0V to 1V, 0V to 5V, 0V to 10V, 1V to 5V, 3V to 30V, 0mA to 20mA, 4mA to 20mA, 20kHz; Digit Height:7.6mm RoHS Compliant: Yes

MULTIFUNCTION METER, 110VAC; No. of Digits / Alpha:-; Meter Function:Multifunction; Meter Range:10mV / 100mV, 0V to 1V, 0V to 5V, 0V to 10V, 1V to 5V, 3V to 30V, 0mA to 20mA, 4mA to 20mA, 20kHz; Digit Height:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH7827
Product Name Multifunction Meter, 110Vac; No. Of Digits / Alpha Omega
Input Type Multifunction
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details