OMEGA Engineering, Inc. Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega DPIS8C-DC

Description
STRAIN GAUGE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Description
STRAIN GAUGE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Strain Gauge/Process Meter (part number 62AH2177) operates within a voltage range of 12 to 36 Vdc and features a four-digit display with a digit height of 21 mm. It is designed to measure various input types, including strain gauge signals and process voltages, with ranges of 0 mV to 100 mV, 0 V to 1 V, ±100 mV, and 0 V to 10 V, as well as current inputs from 0 mA to 20 mA. The meter is RoHS compliant, ensuring it meets environmental standards. Its panel cutout height is 45 mm, making it suitable for standard installations. This product is ideal for applications requiring precise strain and process measurements in a compact format.

Datasheet Summary
Powered by GS/AI

The Strain Gauge/Process Meter (part number 62AH2177) operates within a voltage range of 12 to 36 Vdc and features a four-digit display with a digit height of 21 mm. It is designed to measure various input types, including strain gauge signals and process voltages, with ranges of 0 mV to 100 mV, 0 V to 1 V, ±100 mV, and 0 V to 10 V, as well as current inputs from 0 mA to 20 mA. The meter is RoHS compliant, ensuring it meets environmental standards. Its panel cutout height is 45 mm, making it suitable for standard installations. This product is ideal for applications requiring precise strain and process measurements in a compact format.

Suppliers

Company
Product
Description
Supplier Links
Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega - 62AH2177 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
62AH2177
Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega 62AH2177
STRAIN GAUGE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

STRAIN GAUGE/PROCESS METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:0mV to 100mV, 0V to 1V, ±100mV, 0V to 10V, 0mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2177
Product Name Strain Gauge/process Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for Scale and Weighing Applications - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details