OMEGA Engineering, Inc. Frequency Control & Timing Devices DPI16-AL

Description
Panel Meters: NP i-series, no outputs
Request a Quote Datasheet
Description
Panel Meters: NP i-series, no outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPI16-AL
Frequency Control & Timing Devices DPI16-AL
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Meters - 5880-DPI16-AL-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega - 72AC8701 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
72AC8701
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega 72AC8701
PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA/ 0mV to 100mV / 0 to 1V/ 0 to 10V; Digit Height:10.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA/ 0mV to 100mV / 0 to 1V/ 0 to 10V; Digit Height:10.2mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DPI16-AL 5880-DPI16-AL-ND 72AC8701
Product Name Frequency Control & Timing Devices Meters Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Input Type Temperature Temperature; Temperature / Process
Unlock Full Specs
to access all available technical data

Similar Products

6-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details