OMEGA Engineering, Inc. Meters DP8PT-330-C24-EIP-DC

Description
DP8PT-330-C24-EIP-DC
Request a Quote Datasheet
Description
DP8PT-330-C24-EIP-DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP8PT-330-C24-EIP-DC-ND - DigiKey
Thief River Falls, MN, United States
DP8PT-330-C24-EIP-DC

DP8PT-330-C24-EIP-DC

Buy Now Datasheet
Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega - 31AC5872 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega
31AC5872
Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega 31AC5872
DIGITAL PANEL METER, 1/8 DIN, 36V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

DIGITAL PANEL METER, 1/8 DIN, 36V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP8PT-330-C24-EIP-DC-ND 31AC5872
Product Name Meters Digital Panel Meter, 1/8 Din, 36V; No. Of Digits / Alpha Omega
Outputs Relay; Analog, Relay
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts
Current Range 0.0 to ? amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details