The OMEGA DPiS8-C24-DC is a programmable strain/process controller designed for precise measurement and control in various applications. It features a compact ^1/8 DIN size (96 x 48 mm) and offers high accuracy with a specification of ¬±0.5¬8C (0.9¬8F) and 0.03% of reading. The device supports universal inputs, accommodating multiple types of thermocouples, RTDs, and process voltage/current signals, making it versatile for different measurement needs. This model includes built-in excitation for bridge transducers and supports both 4 and 6 wire configurations. It allows for fast calibration and scaling of inputs to any engineering units, along with 10-point linearization for non-linear transducers. The DPiS8-C24-DC is equipped with two control or alarm outputs, which can be configured as DC pulse, mechanical relays, or analog voltage/current outputs. The controller is user-friendly, featuring a color display that can be programmed to change colors at set points or alarm points, enhancing visibility and usability. It is suitable for applications requiring precise strain measurement and process control, making it a solid choice for engineers looking for reliable performance in their projects.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | DPiS8-C24-DC |
| Product Name | Programmable Strain/Process Controller |
| Outputs | Analog; Relay |
| Features | Adjustable Display; Alarms; Set Points |
| Display Type | Numeric; Alphanumeric |
| Character Size | Larger than 0.56 (14.2mm) |
| Number Digits | 4.0 |