OMEGA Engineering, Inc. Large 4- or 6-Digit Display LDP1 Series

Description
The LDP Series large displays have high output red or green displays for easy viewing in most applications. The LDP-12models have 2.3" digits which can be seen from 50' away, and the LDP-14models have 4" digits which can be seen from 200'. The rugged extruded aluminum cases can be either free standing, mounted in a panel or on a flat surface (optional wall mount bracket required).
Datasheet
Description
The LDP Series large displays have high output red or green displays for easy viewing in most applications. The LDP-12models have 2.3" digits which can be seen from 50' away, and the LDP-14models have 4" digits which can be seen from 200'. The rugged extruded aluminum cases can be either free standing, mounted in a panel or on a flat surface (optional wall mount bracket required).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Large 4- or 6-Digit Display - LDP1 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Large 4- or 6-Digit Display
LDP1 Series
Large 4- or 6-Digit Display LDP1 Series
The LDP Series large displays have high output red or green displays for easy viewing in most applications. The LDP-12models have 2.3" digits which can be seen from 50' away, and the LDP-14models have 4" digits which can be seen from 200'. The rugged extruded aluminum cases can be either free standing, mounted in a panel or on a flat surface (optional wall mount bracket required).

The LDP Series large displays have high output red or green displays for easy viewing in most applications. The LDP-12models have 2.3" digits which can be seen from 50' away, and the LDP-14models have 4" digits which can be seen from 200'. The rugged extruded aluminum cases can be either free standing, mounted in a panel or on a flat surface (optional wall mount bracket required).

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number LDP1 Series
Product Name Large 4- or 6-Digit Display
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 6.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details