OMEGA Engineering, Inc. Strain Gauge Meter; No. Of Digits / Alpha Omega ILD44-SP-33/N

Description
STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Description
STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Gauge Meter; No. Of Digits / Alpha Omega - 02E2617 - Newark, An Avnet Company
Chicago, IL, United States
Strain Gauge Meter; No. Of Digits / Alpha Omega
02E2617
Strain Gauge Meter; No. Of Digits / Alpha Omega 02E2617
STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

STRAIN GAUGE METER; No. of Digits / Alpha:4; Meter Function:Strain Gauge / Process; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:116.8mm; Panel Cutout Width:279.4mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 02E2617
Product Name Strain Gauge Meter; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details