OMEGA Engineering, Inc. Multifunction Meter, 85 To 275Vac; No. Of Digits / Alpha Omega FC-22

Description
MULTIFUNCTION METER, 85 TO 275VAC; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:10mV / 100mV, 0VDC to 1VDC, 3VDC to 30VDC, 0mA to 20mA, 4mA to 20mA, 20kHz, 100ohm; Digit Height:7.6mm; Panel Cutout Height:68mm RoHS Compliant: Yes
Datasheet
Description
MULTIFUNCTION METER, 85 TO 275VAC; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:10mV / 100mV, 0VDC to 1VDC, 3VDC to 30VDC, 0mA to 20mA, 4mA to 20mA, 20kHz, 100ohm; Digit Height:7.6mm; Panel Cutout Height:68mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Meter, 85 To 275Vac; No. Of Digits / Alpha Omega - 62AH7848 - Newark, An Avnet Company
Chicago, IL, United States
Multifunction Meter, 85 To 275Vac; No. Of Digits / Alpha Omega
62AH7848
Multifunction Meter, 85 To 275Vac; No. Of Digits / Alpha Omega 62AH7848
MULTIFUNCTION METER, 85 TO 275VAC; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:10mV / 100mV, 0VDC to 1VDC, 3VDC to 30VDC, 0mA to 20mA, 4mA to 20mA, 20kHz, 100ohm; Digit Height:7.6mm; Panel Cutout Height:68mm RoHS Compliant: Yes

MULTIFUNCTION METER, 85 TO 275VAC; No. of Digits / Alpha:-; Meter Function:Multifunction; Meter Range:10mV / 100mV, 0VDC to 1VDC, 3VDC to 30VDC, 0mA to 20mA, 4mA to 20mA, 20kHz, 100ohm; Digit Height:7.6mm; Panel Cutout Height:68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH7848
Product Name Multifunction Meter, 85 To 275Vac; No. Of Digits / Alpha Omega
Input Type Multifunction
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details