The innovative OMEGA®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGAiSeries instruments are simple to configure and use, while providing tremendous versatility and a wealth of powerful features.
i/8, i/16, i32 FAMILY
The OMEGAiSeries is a family of microprocessor-based
Programmable Color Display
The OMEGAi/8, i/16, and i/32 are the first complete series of 1/8, 1/16 and 1/32 DIN process control instruments with totally programmable color displays. The display can be programmed to change color at any setpoint or alarm point. For example, the instrument can be programmed to display the Process Value in GREEN during warm-up, switching to AMBER to signal the normal operating range, and in RED to signal an alarm condition. The changes in color are quickly seen from a distance, and machine operators can intuitively react to changing conditions.
In another example, the instrument can be programmed to display GREEN for normal, AMBER to signal a minor alarm condition, and RED for a major alarm. The colors can be programmed to change back when the value drops back below the alarm point or to "latch" on until being reset by the operator.
The instrument can also be programmed to display only one unchanging color: GREEN,RED. This is a useful way to let an operator identify, at a glance, process values in three separate locations, or to display three different measurements such as Temperature, Pressure, and Flow.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | DPi32, DPi16, DPi8 Series |
| Product Name | i-Series Temperature/Process Meters |
| Outputs | Analog (optional feature); Serial Communications |
| Features | Alarms; Set Points |
| Display Type | Numeric |
| Number Digits | 4.0 |