OMEGA Engineering, Inc. Meters DPI8

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPI8-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPI8
Frequency Control & Timing Devices DPI8
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega - 72AC8707 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
72AC8707
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega 72AC8707
PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter, 4Digit, Temp/process, 240V Rohs Compliant Omega - 69AJ0214 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Temp/process, 240V Rohs Compliant Omega
69AJ0214
Panel Meter, 4Digit, Temp/process, 240V Rohs Compliant Omega 69AJ0214
PANEL METER, 4DIGIT, TEMP/PROCESS, 240V ROHS COMPLIANT: YES

PANEL METER, 4DIGIT, TEMP/PROCESS, 240V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DPI8-ND DPI8 72AC8707 69AJ0214
Product Name Meters Frequency Control & Timing Devices Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega Panel Meter, 4Digit, Temp/process, 240V Rohs Compliant Omega
Outputs Relay; Analog, Relay (2)
Display Technology LED
Voltage Range 0.0 to 10 volts
Input Type Temperature Temperature; Temperature / Process
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers