OMEGA Engineering, Inc. Meters DPS3107-MV-4

Description
DPS3107-MV-4
Request a Quote Datasheet
Description
DPS3107-MV-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPS3107-MV-4-ND - DigiKey
Thief River Falls, MN, United States
DPS3107-MV-4

DPS3107-MV-4

Buy Now Datasheet
Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega - 62AH2221 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega
62AH2221
Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega 62AH2221
PROCESS METER, 120VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC

PROCESS METER, 120VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPS3107-MV-4-ND 62AH2221
Product Name Meters Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega
Outputs Analog (7)
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 0.1000 volts 0.0 to 0.1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Meters - 1920-2093-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 200 volts
View Details
3 suppliers
 - Digital Panel Meters for Dual-Channel Pulse Input Totalizer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details