OMEGA Engineering, Inc. Meters DPI8-C24-DC

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPI8-C24-DC-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Panel Meter, Temp, Process, 12-36Vdc; No. Of Digits / Alpha Omega - 72AC8710 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temp, Process, 12-36Vdc; No. Of Digits / Alpha Omega
72AC8710
Panel Meter, Temp, Process, 12-36Vdc; No. Of Digits / Alpha Omega 72AC8710
PANEL METER, TEMP, PROCESS, 12-36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 10V, 0 to 20mA, 4mA to 20mA, -200°C to +2320°C; Digit Height:21mm; Panel Cutout Width:92mmRoHS Compliant: Yes

PANEL METER, TEMP, PROCESS, 12-36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mV to 100mV, 0V to 1V, 0V to 10V, 0 to 20mA, 4mA to 20mA, -200°C to +2320°C; Digit Height:21mm; Panel Cutout Width:92mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPI8-C24-DC-ND 72AC8710
Product Name Meters Panel Meter, Temp, Process, 12-36Vdc; No. Of Digits / Alpha Omega
Outputs Relay; Relay, Solid State
Display Technology LED
Voltage Range 0.0 to 10 volts 0.0 volts
Current Range 0.0 to ? amps
Input Type DC Voltage; Temperature Temperature; Temperature / Process
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details