PANEL METER, 12 TO 36VDC; No. of Digits / Alpha:4; Meter Function:Process / RTD / Thermocouple / Thermistor; Meter Range:-270°C to +2320°C, -454°F to +4208°F, ± 50mV, ± 100mV, ± 1V, ± 10VDC, 0mA to 24mA, 4mA to 20mA
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP8PT-C24-DC-ND | 62AH2744 |
| Product Name | Meters | Panel Meter, 12 To 36Vdc; No. Of Digits / Alpha Omega |
| Display Technology | LED | |
| Voltage Range | 0.0 to 10 volts | |
| Current Range | 0.0 to ? amps | 0.0200 amps |
| Input Type | DC Voltage | Process / RTD / Thermocouple / Thermistor |