PROCESS METER, 240VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:240VAC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DPS3107-MV-1-ND | 62AH2218 |
| Product Name | Meters | Process Meter, 240Vac, 7-Channel; No. Of Digits / Alpha Omega |
| Display Technology | LED | |
| Display Colors | Red | |
| Voltage Range | 0.0 to 0.1000 volts | 0.0 to 0.1000 volts |
| Input Type | Temperature | Process |