OMEGA Engineering, Inc. Meters DPS3107-MV-3

Description
DPS3107-MV-3
Request a Quote Datasheet
Description
DPS3107-MV-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DPS3107-MV-3-ND - DigiKey
Thief River Falls, MN, United States
DPS3107-MV-3

DPS3107-MV-3

Buy Now Datasheet
Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega - 62AH2220 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega
62AH2220
Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega 62AH2220
PROCESS METER, 120VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC

PROCESS METER, 120VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DPS3107-MV-3-ND 62AH2220
Product Name Meters Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega
Outputs Relay; Relay (7)
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 0.1000 volts 0.0 to 0.1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for 6-Digit Analog Input Totalizer & Process Meter - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details