OMEGA Engineering, Inc. Process Meter; No. Of Digits / Alpha Omega ILD44-UTP-33/N

Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:179.32mm; Panel Cutout Width:414.27mm; Supply Voltage Min:-; Supply Voltage Max:-; Power Consumption:22.5WRoH S Compliant: Yes
Description
PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:179.32mm; Panel Cutout Width:414.27mm; Supply Voltage Min:-; Supply Voltage Max:-; Power Consumption:22.5WRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Omega - 02E2619 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Omega
02E2619
Process Meter; No. Of Digits / Alpha Omega 02E2619
PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:179.32mm; Panel Cutout Width:414.27mm; Supply Voltage Min:-; Supply Voltage Max:-; Power Consumption:22.5WRoH S Compliant: Yes

PROCESS METER; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:-; Digit Height:101.6mm; Panel Cutout Height:179.32mm; Panel Cutout Width:414.27mm; Supply Voltage Min:-; Supply Voltage Max:-; Power Consumption:22.5WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 02E2619
Product Name Process Meter; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
 - Digital Panel Meters for Batch Controller Pulse Input Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details